Manufacturer: STMicroelectronics
Win Source Part Number: 1262420-STX93003
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 1.5W
Transistor Type: PNP
Family Name: STX93003
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 500mA
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 16 @ 350mA, 5V
Alternative Parts (Cross-Reference): MPSA93_Q; MPSA94; STX93003-AP ;
Introduction Date: October 16, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 400V 1A 1.5W Through Hole TO-92
HIGH VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR Product overview: STX93003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX93003 can be used for catalog matching and distributor lookup.
TRANS PNP 400V 1A TO92
Bipolar Transistors - BJT PTD HIGH VOLTAGE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1262420-STX93003 | 497-12373-ND | 276-STX93003 | STX93003 | STX93003 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STX93003 | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| TJ | 150 C (302 F) | -65 C (-85 F) | |||
| Power Gain | 16 dB |