STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STX93003-AP

Description
Win Source Part Number: 1278596-STX93003-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 500mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 350mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12374-3,STX9300 3AP,-497-12374-1,497 -12374-3,497-12374-1 Base Product Number: STX93003 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278596-STX93003-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 500mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 350mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12374-3,STX9300 3AP,-497-12374-1,497 -12374-3,497-12374-1 Base Product Number: STX93003 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278596-STX93003-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278596-STX93003-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278596-STX93003-AP
Win Source Part Number: 1278596-STX93003-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 500mA Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 350mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-12374-3,STX9300 3AP,-497-12374-1,497 -12374-3,497-12374-1 Base Product Number: STX93003 Product Status: Obsolete

Win Source Part Number: 1278596-STX93003-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 500mA
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 16 @ 350mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-12374-3,STX93003AP,-497-12374-1,497-12374-3,497-12374-1
Base Product Number: STX93003
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 497-12374-3-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12374-3-ND
Single Bipolar Transistors 497-12374-3-ND
Bipolar (BJT) Transistor PNP 400V 1A 1.5W Through Hole TO-92

Bipolar (BJT) Transistor PNP 400V 1A 1.5W Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STX93003-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STX93003-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STX93003-AP
TRANS PNP 400V 1A TO92

TRANS PNP 400V 1A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1278596-STX93003-AP 497-12374-3-ND STX93003-AP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1219527 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details