STMicroelectronics, Inc. Single Bipolar Transistors STX817A

Description
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 900mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 900mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - STX817A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
STX817A-ND
Single Bipolar Transistors STX817A-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 900mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 900mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278602-STX817A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278602-STX817A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278602-STX817A
Win Source Part Number: 1278602-STX817A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 2V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: STMicroelectronics Base Product Number: STX817 Product Status: Obsolete

Win Source Part Number: 1278602-STX817A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,500
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 2V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: STMicroelectronics
Base Product Number: STX817
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STX817A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STX817A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STX817A
TRANS PNP 80V 1.5A TO92-3

TRANS PNP 80V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number STX817A-ND 1278602-STX817A STX817A
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP68-25 E6327 - 200836-BCP68-25 E6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers
Bipolar Transistors - 6697515P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
 - BC817-25QBZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8015
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers