Win Source Part Number: 1278600-STX790A
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,500
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 100mA, 3A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: STMicroelectronics
Base Product Number: STX790
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 900mW Through Hole TO-92-3
TRANS PNP 30V 3A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1278600-STX790A | STX790A-ND | STX790A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |