PNP BJT 30V 3A 100MHz TO-92 Transistor Product overview: STX790A-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX790A-AP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 3A 100MHz 900mW Through Hole TO-92AP
Win Source Part Number: 1278594-STX790A-AP
Category: Discrete Semiconductor Products>Transistors
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 100mA, 3A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 500mA, 2V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92AP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: STMicroelectronics
Other Names: STX790AAP,STX790A,49
Base Product Number: STX790
Product Status: Obsolete
TRANS PNP 30V 3A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-STX790A-AP | 497-4430-3-ND | 1278594-STX790A-AP | STX790A-AP |
| Product Name | 30V 3A 100MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 40 volts | |||
| fT | 100 MHz |