Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 900mW Through Hole TO-92AP
TRANS NPN 80V 1.5A TO92AP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | STX715-AP-ND | STX715-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |