Win Source Part Number: 1278611-STX616
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,500
Power - Max: 2.8 W
Voltage - Collector Emitter Breakdown (Max): 500 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 12 @ 500mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STX616
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 500V 1.5A 2.8W Through Hole TO-92-3
1.5A, 500V, NPN, Si, POWER TRANSISTOR, TO-92, ROHS COMPLIANT, PACKAGE-3 Product overview: STX616 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 500V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 500V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX616 can be used for catalog matching and distributor lookup.
TRANS NPN 500V 1.5A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1278611-STX616 | STX616-ND | 276-STX616 | STX616 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 1.5A 500V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 500 volts | 500 volts |