High voltage NPN power transistor Product overview: STX616-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX616-AP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898539-STX616-AP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 500 V 1.5 A - 2.8 W Through Hole TO-92AP
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: STX616
Categories: Discrete Semiconductor Products
Case / Package: TO-92AP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-7625-6INACTIVEIN
Bipolar (BJT) Transistor NPN 500V 1.5A 2.8W Through Hole TO-92AP
Bipolar (BJT) Transistor NPN 500V 1.5A 2.8W Through Hole TO-92AP
TRANS NPN 500V 1.5A TO92AP
TRANS NPN 500V 1.5A TO92AP
Bipolar Transistors - BJT High Voltage NPN power trans
TRANSISTOR, NPN, 500V, 1.5A, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:500V; Transition Frequency ft:-; Power Dissipation Pd:2.8W; DC Collector Current:1.5A; DC Current Gain hFE:4hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-STX616-AP | 898539-STX616-AP | 497-7625-1-ND | STX616-AP | STX616-AP | STX616-AP | 24AC5476 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STX616-AP | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, 500V, 1.5A, To-92; Transistor Polarity Stmicroelectronics |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 500 volts | 500 volts | 500 volts | ||||
| PD | 2800 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |