Bipolar (BJT) Transistor NPN 400V 3A 2.8W Through Hole TO-92-3
TRANS NPN 400V 3A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-8800-ND | STX13005G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |