LOW VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: STX13005 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13005 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 3A 2.8W Through Hole TO-92-3
Bipolar Transistors - BJT POWER TRANSISTOR
TRANS NPN 400V 3A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STX13005 | 497-4429-ND | STX13005 | STX13005 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 400 volts | 400 volts | ||
| PD | 2800 milliwatts |