Bipolar Transistors - BJT Hi Vltg Fast Switch NPN Pwr Transistr Product overview: STX13005-APH from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13005-APH can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1104072-STX13005-APH
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-92AP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 5V @ 750mA, 3A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 2.8W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT Hi Vltg Fast Switch NPN Pwr Transistr
TRANS NPN 400V 3A TO92AP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STX13005-APH | 1104072-STX13005-APH | STX13005-APH | STX13005-APH |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STX13005-APH | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 400 volts | 400 volts |