STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single STX13004G-AP

Description
Win Source Part Number: 984982-STX13004G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 2A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-11003-1,STX1300 4GAP,-497-11003-3,ST X13004G-AP-ND,497-11 003-1,497-11003-3 Base Product Number: STX13004 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 984982-STX13004G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 2A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-11003-1,STX1300 4GAP,-497-11003-3,ST X13004G-AP-ND,497-11 003-1,497-11003-3 Base Product Number: STX13004 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 984982-STX13004G-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
984982-STX13004G-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 984982-STX13004G-AP
Win Source Part Number: 984982-STX13004G-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 2A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-11003-1,STX1300 4GAP,-497-11003-3,ST X13004G-AP-ND,497-11 003-1,497-11003-3 Base Product Number: STX13004 Product Status: Obsolete

Win Source Part Number: 984982-STX13004G-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 2.5 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 2A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92AP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-11003-1,STX13004GAP,-497-11003-3,STX13004G-AP-ND,497-11003-1,497-11003-3
Base Product Number: STX13004
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
400V 2A Bipolar Transistor
276-STX13004G-AP
400V 2A Bipolar Transistor 276-STX13004G-AP
Trans GP BJT NPN 400V 2A 3-Pin TO-92 Ammo Product overview: STX13004G-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13004G-AP can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 2A 3-Pin TO-92 Ammo Product overview: STX13004G-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13004G-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 984982-STX13004G-AP 276-STX13004G-AP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 400V 2A Bipolar Transistor
Polarity NPN NPN
Package Type TO-92; SOT3
IC(max) 2000 milliamps 2000 milliamps
Power Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 652702P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
NPN general-purpose transistor - 2PC4081S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327 - 200437-BC808-40E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers