STMicroelectronics, Inc. 2000mA 400V Bipolar Transistor STX13004-AP

Description
2000mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STX13004-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13004-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2000mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STX13004-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13004-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2000mA 400V Bipolar Transistor
276-STX13004-AP
2000mA 400V Bipolar Transistor 276-STX13004-AP
2000mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STX13004-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13004-AP can be used for catalog matching and distributor lookup.

2000mA, 400V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, ROHS COMPLIANT, TO-92AP, 3 PIN Product overview: STX13004-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13004-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1151274-STX13004-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1151274-STX13004-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1151274-STX13004-AP
Win Source Part Number: 1151274-STX13004-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 2.5 W Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 2A Current - Collector Cutoff (Max): 1mA DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92AP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): STX13004AP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STX13004-AP-ND,STX13 004AP,-497-11002-1,4 97-11002-1,-497-1100 2-3,497-11002-3 Base Product Number: STX13004 Product Status: Obsolete

Win Source Part Number: 1151274-STX13004-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 2.5 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 2A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92AP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): STX13004AP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STX13004-AP-ND,STX13004AP,-497-11002-1,497-11002-1,-497-11002-3,497-11002-3
Base Product Number: STX13004
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-STX13004-AP 1151274-STX13004-AP
Product Name 2000mA 400V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN NPN
IC(max) 2000 milliamps 2000 milliamps
VCEO 400 volts
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data