NPN BJT Transistor, 400V, 1A, 1.5W, TO-92, Through Hole Product overview: STX13003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 400V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13003 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1262416-STX13003
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: STX13003
Manufacturer Pack Quantity: 2,500
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 1.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 500mA, 2V
Maximum Power: 1.5W
TRANS NPN 400V 1A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-STX13003 | STX13003-ND | 1262416-STX13003 | STX13003 |
| Product Name | Through-Hole 400V 1A 1.5W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STX13003 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 400 volts | 400 volts | ||
| PD | 1500 milliwatts | |||
| TJ | -65 C (-85 F) | 150 C (302 F) |