Manufacturer: STMicroelectronics
Win Source Part Number: 1104071-STX13003-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92AP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 1.5A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 8 @ 500mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
High voltage fast-switching NPN power transistor Product overview: STX13003-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX13003-AP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92AP
Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92AP
Bipolar Transistors - BJT H/V FST SWCH PW TRNS
TRANS NPN 400V 1A TO92AP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1104071-STX13003-AP | 276-STX13003-AP | 497-STX13003-APCT-ND | STX13003-AP | STX13003-AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STX13003-AP | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3; TO-92AP | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 400 volts | 400 volts |