STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STX117-AP STX117-AP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262415-STX117-AP Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92AP Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 1.2W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262415-STX117-AP Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92AP Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 1.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STX117-AP - 1262415-STX117-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STX117-AP
1262415-STX117-AP
TRANSISTORS - Transistors (BJT) - Single - STX117-AP 1262415-STX117-AP
Manufacturer: STMicroelectronics Win Source Part Number: 1262415-STX117-AP Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-92AP Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 2mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V Maximum Power: 1.2W

Manufacturer: STMicroelectronics
Win Source Part Number: 1262415-STX117-AP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92AP
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 8mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 1A, 4V
Maximum Power: 1.2W

Buy Now
Single Bipolar Transistors - STX117-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
STX117-AP-ND
Single Bipolar Transistors STX117-AP-ND
Bipolar (BJT) Transistor PNP 100V 2A 1.2W Through Hole TO-92AP

Bipolar (BJT) Transistor PNP 100V 2A 1.2W Through Hole TO-92AP

Buy Now Datasheet
Singapore, Singapore
100V 2A Bipolar Transistor
276-STX117-AP
100V 2A Bipolar Transistor 276-STX117-AP
100V 2A PNP BJT Power Transistor TO-92 Product overview: STX117-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX117-AP can be used for catalog matching and distributor lookup.

100V 2A PNP BJT Power Transistor TO-92 Product overview: STX117-AP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STX117-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STX117-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STX117-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STX117-AP
TRANS PNP 100V 2A TO92AP

TRANS PNP 100V 2A TO92AP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1262415-STX117-AP STX117-AP-ND 276-STX117-AP STX117-AP
Product Name TRANSISTORS - Transistors (BJT) - Single - STX117-AP Single Bipolar Transistors 100V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Tape Reel; Tape & Box (TB) Tape Reel; Tape & Box (TB)
TJ 150 C (302 F) -65 C (-85 F)
Power Gain 1000 dB
Unlock Full Specs
to access all available technical data