STMicroelectronics, Inc. Single Bipolar Transistors STX0560

Description
Bipolar (BJT) Transistor NPN 600V 1A 1.5W Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 600V 1A 1.5W Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12371-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12371-ND
Single Bipolar Transistors 497-12371-ND
Bipolar (BJT) Transistor NPN 600V 1A 1.5W Through Hole TO-92

Bipolar (BJT) Transistor NPN 600V 1A 1.5W Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278614-STX0560 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278614-STX0560
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278614-STX0560
Win Source Part Number: 1278614-STX0560 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 500mA Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12371,-497-12371 Base Product Number: STX0560 Product Status: Obsolete

Win Source Part Number: 1278614-STX0560
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,500
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 500mA
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12371,-497-12371
Base Product Number: STX0560
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STX0560 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STX0560
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STX0560
TRANS NPN 600V 1A TO92

TRANS NPN 600V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 497-12371-ND 1278614-STX0560 STX0560
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data