STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STWLC68JRH

Description
Win Source Part Number: 1253162-STWLC68JRH Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Receiver Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 1.79V ~ 1.81V, 4.8V ~ 5.2V Package / Case: 72-UFBGA, WLCSP Supplier Device Package: 72-WLCSP (3.27x3.67) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STWLC68JRHTR,497 -STWLC68JRHCT,497-ST WLC68JRHDKR Base Product Number: STWLC68
Request a Quote Datasheet
Description
Win Source Part Number: 1253162-STWLC68JRH Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Receiver Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 1.79V ~ 1.81V, 4.8V ~ 5.2V Package / Case: 72-UFBGA, WLCSP Supplier Device Package: 72-WLCSP (3.27x3.67) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STWLC68JRHTR,497 -STWLC68JRHCT,497-ST WLC68JRHDKR Base Product Number: STWLC68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253162-STWLC68JRH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253162-STWLC68JRH
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253162-STWLC68JRH
Win Source Part Number: 1253162-STWLC68JRH Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Wireless Power Receiver Standard Package: 5,000 Mounting: SMD (SMT) Current - Supply: 10mA Voltage - Supply: 1.79V ~ 1.81V, 4.8V ~ 5.2V Package / Case: 72-UFBGA, WLCSP Supplier Device Package: 72-WLCSP (3.27x3.67) Temperature Range - Operating: 0°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STWLC68JRHTR,497 -STWLC68JRHCT,497-ST WLC68JRHDKR Base Product Number: STWLC68

Win Source Part Number: 1253162-STWLC68JRH
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Wireless Power Receiver
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 10mA
Voltage - Supply: 1.79V ~ 1.81V, 4.8V ~ 5.2V
Package / Case: 72-UFBGA, WLCSP
Supplier Device Package: 72-WLCSP (3.27x3.67)
Temperature Range - Operating: 0°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STWLC68JRHTR,497-STWLC68JRHCT,497-STWLC68JRHDKR
Base Product Number: STWLC68

Buy Now Datasheet
Power Management - Specialized - STWLC68JRH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STWLC68JRH
Power Management - Specialized STWLC68JRH
Wireless Power Receiver PMIC 72-WLCSP (3.27x3.67)

Wireless Power Receiver PMIC 72-WLCSP (3.27x3.67)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253162-STWLC68JRH STWLC68JRH
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details