STMicroelectronics, Inc. 12A 400V Bipolar Transistor STWH13009

Description
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STWH13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STWH13009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STWH13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STWH13009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 400V Bipolar Transistor
276-STWH13009
12A 400V Bipolar Transistor 276-STWH13009
12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STWH13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STWH13009 can be used for catalog matching and distributor lookup.

12A, 400V, NPN, Si, POWER TRANSISTOR, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STWH13009 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STWH13009 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - STWH13009 - 1262414-STWH13009 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STWH13009
1262414-STWH13009
TRANSISTORS - Transistors (BJT) - Single - STWH13009 1262414-STWH13009
Manufacturer: STMicroelectronics Win Source Part Number: 1262414-STWH13009 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 125W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: STWH13009 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 2.4A, 12A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 18 @ 5A, 5V Alternative Parts (Cross-Reference): 2SC3164; NTE2308; 2SC4297; Introduction Date: October 19, 2007 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262414-STWH13009
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 125W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: STWH13009
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 2.4A, 12A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 18 @ 5A, 5V
Alternative Parts (Cross-Reference): 2SC3164; NTE2308; 2SC4297;
Introduction Date: October 19, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STWH13009 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STWH13009
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STWH13009
TRANS NPN 400V 12A TO247-3

TRANS NPN 400V 12A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-STWH13009 1262414-STWH13009 STWH13009
Product Name 12A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - STWH13009 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 12000 milliamps 12000 milliamps
VCEO 400 volts 400 volts
PD 125000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data