STMicroelectronics, Inc. Supervisors STWD100YNPWY3F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-14076-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14076-2-ND
Supervisors 497-14076-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-14076-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14076-6-ND
Supervisors 497-14076-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-14076-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-14076-1-ND
Supervisors 497-14076-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1162053-STWD100YNPWY3F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1162053-STWD100YNPWY3F
Integrated Circuits (ICs) - PMIC - Supervisors 1162053-STWD100YNPWY3F
Win Source Part Number: 1162053-STWD100YNPWY 3F Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Watchdog Circuit Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 2.3ms Minimum Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14076-6,497-140 76-2,-497-14076-1,-4 97-14076-2,497-14076 -1,497-14076-6 Base Product Number: STWD100

Win Source Part Number: 1162053-STWD100YNPWY3F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Watchdog Circuit
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 2.3ms Minimum
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-14076-6,497-14076-2,-497-14076-1,-497-14076-2,497-14076-1,497-14076-6
Base Product Number: STWD100

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Voltage Supervisor IC
691-STWD100YNPWY3F
5.5V SOT-23 Voltage Supervisor IC 691-STWD100YNPWY3F
Watchdog IC, SOT-23, 2.7-5.5V, 125°C, SM Product overview: STWD100YNPWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100YNPWY3F can be used for catalog matching and distributor lookup.

Watchdog IC, SOT-23, 2.7-5.5V, 125°C, SM Product overview: STWD100YNPWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100YNPWY3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - STWD100YNPWY3F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STWD100YNPWY3F
Supervisors STWD100YNPWY3F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisor Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics - 38Y7965 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics
38Y7965
Supervisor Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics 38Y7965
SUPERVISOR WATCHDOG, 5.5V, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISOR WATCHDOG, 5.5V, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STWD100YNPWY3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STWD100YNPWY3F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STWD100YNPWY3F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - STWD100YNPWY3F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STWD100YNPWY3F
PMIC - Supervisors STWD100YNPWY3F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-14076-2-ND 1162053-STWD100YNPWY3F 691-STWD100YNPWY3F STWD100YNPWY3F 38Y7965 STWD100YNPWY3F STWD100YNPWY3F
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors 5.5V SOT-23 Voltage Supervisor IC Supervisors Supervisor Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SOT-23 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details