STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STWD100NYWY3F STWD100NYWY3F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031601-STWD100NYWY3F Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Family Name: STWD100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): STWD100YNXWY3F; STWD100YNPWY3F ; STWD100YNWWY3F ; STWD100YNYWY3F; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031601-STWD100NYWY3F Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Family Name: STWD100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): STWD100YNXWY3F; STWD100YNPWY3F ; STWD100YNWWY3F ; STWD100YNYWY3F; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STWD100NYWY3F - 031601-STWD100NYWY3F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STWD100NYWY3F
031601-STWD100NYWY3F
PMIC - PMIC - Supervisors - STWD100NYWY3F 031601-STWD100NYWY3F
Manufacturer: STMicroelectronics Win Source Part Number: 031601-STWD100NYWY3F Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.12 s Minimum Family Name: STWD100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): STWD100YNXWY3F; STWD100YNPWY3F ; STWD100YNWWY3F ; STWD100YNYWY3F; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031601-STWD100NYWY3F
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.12 s Minimum
Family Name: STWD100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): STWD100YNXWY3F; STWD100YNPWY3F ; STWD100YNWWY3F ; STWD100YNYWY3F;
Introduction Date: November 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 497-10058-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10058-2-ND
Supervisors 497-10058-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-10058-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10058-1-ND
Supervisors 497-10058-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-10058-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-10058-6-ND
Supervisors 497-10058-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Voltage Supervisor IC
691-STWD100NYWY3F
5.5V SOT-23 Voltage Supervisor IC 691-STWD100NYWY3F
RTC Watchdog IC, SOT-23-5, 2.7-5.5V, 1.12s Reset Product overview: STWD100NYWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NYWY3F can be used for catalog matching and distributor lookup.

RTC Watchdog IC, SOT-23-5, 2.7-5.5V, 1.12s Reset Product overview: STWD100NYWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NYWY3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics - 18AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics
18AC7779
Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics 18AC7779
SUPERVISOR, WATCHDOG, 5.5V, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; MSL:-RoHS Compliant: Yes

SUPERVISOR, WATCHDOG, 5.5V, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - STWD100NYWY3F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STWD100NYWY3F
PMIC - Supervisors STWD100NYWY3F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STWD100NYWY3F
Supervisory Circuits STWD100NYWY3F
Supervisory Circuits Watchdog timer Supervisor Circuit

Supervisory Circuits Watchdog timer Supervisor Circuit

Buy Now Datasheet
Supervisors - STWD100NYWY3F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STWD100NYWY3F
Supervisors STWD100NYWY3F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STWD100NYWY3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STWD100NYWY3F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STWD100NYWY3F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031601-STWD100NYWY3F 497-10058-2-ND 691-STWD100NYWY3F 18AC7779 STWD100NYWY3F STWD100NYWY3F STWD100NYWY3F STWD100NYWY3F
Product Name PMIC - PMIC - Supervisors - STWD100NYWY3F Supervisors 5.5V SOT-23 Voltage Supervisor IC Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details