The STWD100NXWY3F is a watchdog timer circuit designed to prevent system failures caused by hardware and software errors. It features a typical current consumption of 13 µA and offers selectable watchdog timeout periods of 3.4 ms, 6.3 ms, 102 ms, and 1.6 s. The device includes a watchdog input (WDI) for periodic resets and a watchdog output (WDO) that asserts an alert if the system fails to reset the timer. The STWD100NXWY3F operates over an extended temperature range of -40 to 125 °C and is available in SOT23-5 packaging. It is automotive qualified, ensuring reliability in demanding applications. The device is suitable for various applications, including telecommunications, alarm systems, industrial equipment, networking, medical equipment, uninterruptible power supplies, and automotive systems. The enable pin (EN) allows for easy activation or deactivation of the watchdog functionality. ESD performance is rated at 2000 V for HBM and 1000 V for CDM, enhancing its robustness in sensitive environments.
Watchdog Product overview: STWD100NXWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NXWY3F can be used for catalog matching and distributor lookup.
Win Source Part Number: 962677-STWD100NXWY3F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Watchdog Circuit
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 71ms Minimum
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STWD100NXWY3FCT,
Base Product Number: STWD100
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STWD100NXWY3F | 962677-STWD100NXWY3F | 497-STWD100NXWY3FDKR-ND | STWD100NXWY3F | STWD100NXWY3F | STWD100NXWY3F | 47AK7026 |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Stmicroelectronics |
| Pins | 5 | ||||||
| Supply Voltage | 2.7 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 1; 1 | 1; 1 |