STMicroelectronics, Inc. 5.5V 13uA SOT-23 Voltage Supervisor IC STWD100NPWY3F

Description
Watchdog IC, SOT-23-5, 2.7-5.5V, 13uA, 125°C Product overview: STWD100NPWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 13uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 13uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NPWY3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Watchdog IC, SOT-23-5, 2.7-5.5V, 13uA, 125°C Product overview: STWD100NPWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 13uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 13uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NPWY3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 13uA SOT-23 Voltage Supervisor IC
691-STWD100NPWY3F
5.5V 13uA SOT-23 Voltage Supervisor IC 691-STWD100NPWY3F
Watchdog IC, SOT-23-5, 2.7-5.5V, 13uA, 125°C Product overview: STWD100NPWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 13uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 13uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NPWY3F can be used for catalog matching and distributor lookup.

Watchdog IC, SOT-23-5, 2.7-5.5V, 13uA, 125°C Product overview: STWD100NPWY3F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 13uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 13uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STWD100NPWY3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-6841-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6841-2-ND
Supervisors 497-6841-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6841-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6841-1-ND
Supervisors 497-6841-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6841-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6841-6-ND
Supervisors 497-6841-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - STWD100NPWY3F - 031600-STWD100NPWY3F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STWD100NPWY3F
031600-STWD100NPWY3F
PMIC - PMIC - Supervisors - STWD100NPWY3F 031600-STWD100NPWY3F
Manufacturer: STMicroelectronics Win Source Part Number: 031600-STWD100NPWY3F Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 2.3 ms Minimum Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031600-STWD100NPWY3F
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 2.3 ms Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Supervisors - STWD100NPWY3F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STWD100NPWY3F
PMIC - Supervisors STWD100NPWY3F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics - 18AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics
18AC7778
Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics 18AC7778
SUPERVISOR, WATCHDOG, 5.5V, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; MSL:-RoHS Compliant: Yes

SUPERVISOR, WATCHDOG, 5.5V, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - STWD100NPWY3F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STWD100NPWY3F
Supervisors STWD100NPWY3F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STWD100NPWY3F
Supervisory Circuits STWD100NPWY3F
Supervisory Circuits WATCHDOG TIMER CIRCUIT

Supervisory Circuits WATCHDOG TIMER CIRCUIT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STWD100NPWY3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STWD100NPWY3F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STWD100NPWY3F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STWD100NPWY3F 497-6841-2-ND 031600-STWD100NPWY3F STWD100NPWY3F 18AC7778 STWD100NPWY3F STWD100NPWY3F STWD100NPWY3F
Product Name 5.5V 13uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STWD100NPWY3F PMIC - Supervisors Supervisor, Watchdog, 5.5V, Sot-23-5; Threshold Voltage Stmicroelectronics Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 13 µA
Supply Voltage 5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details