STMicroelectronics PMIC - PMIC - Power Management - Specialized - STWBCTR STWBCTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898537-STWBCTR Operating Temperature Range: -40°C ~ 105°C Features: Digital Power Controller PMIC 32-VFQFPN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STWBC Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898537-STWBCTR Operating Temperature Range: -40°C ~ 105°C Features: Digital Power Controller PMIC 32-VFQFPN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STWBC Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STWBCTR - 898537-STWBCTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STWBCTR
898537-STWBCTR
PMIC - PMIC - Power Management - Specialized - STWBCTR 898537-STWBCTR
Manufacturer: STMicroelectronics Win Source Part Number: 898537-STWBCTR Operating Temperature Range: -40°C ~ 105°C Features: Digital Power Controller PMIC 32-VFQFPN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: STWBC Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898537-STWBCTR
Operating Temperature Range: -40°C ~ 105°C
Features: Digital Power Controller PMIC 32-VFQFPN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: STWBC
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - STWBCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STWBCTR
Power Management - Specialized STWBCTR
Digital Power Controller PMIC 32-VFQFPN (5x5)

Digital Power Controller PMIC 32-VFQFPN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898537-STWBCTR STWBCTR
Product Name PMIC - PMIC - Power Management - Specialized - STWBCTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details