STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STWBC-WA

Description
Win Source Part Number: 1253147-STWBC-WA Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Digital Power Controller Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16690 Base Product Number: STWBC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253147-STWBC-WA Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Digital Power Controller Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16690 Base Product Number: STWBC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253147-STWBC-WA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253147-STWBC-WA
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253147-STWBC-WA
Win Source Part Number: 1253147-STWBC-WA Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Digital Power Controller Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16690 Base Product Number: STWBC Product Status: Obsolete

Win Source Part Number: 1253147-STWBC-WA
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Digital Power Controller
Standard Package: 490
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16690
Base Product Number: STWBC
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STWBC-WA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STWBC-WA
Power Management - Specialized STWBC-WA
Digital Power Controller PMIC 32-VFQFPN (5x5)

Digital Power Controller PMIC 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253147-STWBC-WA STWBC-WA
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details