STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STWBC-MC

Description
Win Source Part Number: 1253148-STWBC-MC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Digital Power Controller Standard Package: 490 Mounting: SMD (SMT) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17118 Base Product Number: STWBC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253148-STWBC-MC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Digital Power Controller Standard Package: 490 Mounting: SMD (SMT) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17118 Base Product Number: STWBC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253148-STWBC-MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253148-STWBC-MC
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253148-STWBC-MC
Win Source Part Number: 1253148-STWBC-MC Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Digital Power Controller Standard Package: 490 Mounting: SMD (SMT) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17118 Base Product Number: STWBC Product Status: Obsolete

Win Source Part Number: 1253148-STWBC-MC
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Digital Power Controller
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17118
Base Product Number: STWBC
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STWBC-MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STWBC-MC
Power Management - Specialized STWBC-MC
Digital Power Controller PMIC 32-VFQFPN (5x5)

Digital Power Controller PMIC 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253148-STWBC-MC STWBC-MC
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details