STMicroelectronics, Inc. Single FETs, MOSFETs STWA75N60DM6

Description
N-Channel 600V 72A (Tc) Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
N-Channel 600V 72A (Tc) Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18318-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18318-ND
Single FETs, MOSFETs 497-18318-ND
N-Channel 600V 72A (Tc) Through Hole TO-247 Long Leads

N-Channel 600V 72A (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 32 mOhm 72 A MOSFET Transistor
278-STWA75N60DM6
N-Channel 600 V 32 mOhm 72 A MOSFET Transistor 278-STWA75N60DM6
N-channel 600 V, 32 mOhm typ., 72 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA75N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 32 mOhm, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 32 mOhm, 72 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA75N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 32 mOhm typ., 72 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA75N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 32 mOhm, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 32 mOhm, 72 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA75N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278110-STWA75N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278110-STWA75N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278110-STWA75N60DM6
Win Source Part Number: 1278110-STWA75N60DM6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DM6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -1138-STWA75N60DM6,4 97-18318 Base Product Number: STWA75

Win Source Part Number: 1278110-STWA75N60DM6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DM6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STWA75N60DM6,497-18318
Base Product Number: STWA75

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.032 Ohm typ., 72 A MDmesh DM6 Power MOSFET in a TO-247 long leads package

MOSFET N-channel 600 V, 0.032 Ohm typ., 72 A MDmesh DM6 Power MOSFET in a TO-247 long leads package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA75N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA75N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA75N60DM6
MOSFET N-CH 600V 72A TO247

MOSFET N-CH 600V 72A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-18318-ND 278-STWA75N60DM6 1278110-STWA75N60DM6 STWA75N60DM6 STWA75N60DM6
Product Name Single FETs, MOSFETs N-Channel 600 V 32 mOhm 72 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF1324STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details