STMicroelectronics, Inc. Single FETs, MOSFETs STWA72N60DM2AG

Description
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STWA72N60DM2AG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STWA72N60DM2AG-ND
Single FETs, MOSFETs 497-STWA72N60DM2AG-ND
N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247 Long Leads

N-Channel 600V 66A (Tc) 446W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 600 V 37 mOhm MOSFET Transistor
278-STWA72N60DM2AG
Automotive N-Channel 600 V 37 mOhm MOSFET Transistor 278-STWA72N60DM2AG
Automotive-grade N-channel 600 V, 37 mOhm typ., 66 A, MDmesh DM2 Power MOSFET in a TO-247 long leads package Product overview: STWA72N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 37 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA72N60DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 600 V, 37 mOhm typ., 66 A, MDmesh DM2 Power MOSFET in a TO-247 long leads package Product overview: STWA72N60DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 37 mOhm, 66 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 37 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA72N60DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278144-STWA72N60DM2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278144-STWA72N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278144-STWA72N60DM2AG
Win Source Part Number: 1278144-STWA72N60DM2 AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 66A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 33A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 121 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5508 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STWA72N60DM2AG Base Product Number: STWA72 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278144-STWA72N60DM2AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 66A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 33A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 446W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 121 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5508 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STWA72N60DM2AG
Base Product Number: STWA72
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA72N60DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA72N60DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA72N60DM2AG
MOSFET N-CH 600V 66A TO247

MOSFET N-CH 600V 66A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 497-STWA72N60DM2AG-ND 278-STWA72N60DM2AG 1278144-STWA72N60DM2AG STWA72N60DM2AG
Product Name Single FETs, MOSFETs Automotive N-Channel 600 V 37 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers