STMicroelectronics, Inc. N-Channel 650 V 36 mOhm 68 A MOSFET Transistor STWA70N65DM6

Description
N-channel 650 V, 36 mOhm typ., 68 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N65DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 36 mOhm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 36 mOhm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N65DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 36 mOhm typ., 68 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N65DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 36 mOhm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 36 mOhm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N65DM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 36 mOhm 68 A MOSFET Transistor
278-STWA70N65DM6
N-Channel 650 V 36 mOhm 68 A MOSFET Transistor 278-STWA70N65DM6
N-channel 650 V, 36 mOhm typ., 68 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N65DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 36 mOhm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 36 mOhm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N65DM6 can be used for catalog matching and distributor lookup.

N-channel 650 V, 36 mOhm typ., 68 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA70N65DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 36 mOhm, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 36 mOhm, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA70N65DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278107-STWA70N65DM6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278107-STWA70N65DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278107-STWA70N65DM6
Win Source Part Number: 1278107-STWA70N65DM6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ DM6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 450W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STWA70N65DM6,-11 38-STWA70N65DM6 Base Product Number: STWA70 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278107-STWA70N65DM6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ DM6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 450W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 125 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4900 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STWA70N65DM6,-1138-STWA70N65DM6
Base Product Number: STWA70
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-STWA70N65DM6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STWA70N65DM6-ND
Single FETs, MOSFETs 497-STWA70N65DM6-ND
N-Channel 650V 68A (Tc) 450W (Tc) Through Hole TO-247 Long Leads

N-Channel 650V 68A (Tc) 450W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA70N65DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA70N65DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA70N65DM6
MOSFET N-CH 650V 68A TO247

MOSFET N-CH 650V 68A TO247

Supplier's Site
Mosfet, N-Ch, 650V, 68A, 150Deg C, 450W Rohs Compliant Stmicroelectronics - 69AH2883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 68A, 150Deg C, 450W Rohs Compliant Stmicroelectronics
69AH2883
Mosfet, N-Ch, 650V, 68A, 150Deg C, 450W Rohs Compliant Stmicroelectronics 69AH2883
MOSFET, N-CH, 650V, 68A, 150DEG C, 450W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 68A, 150DEG C, 450W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STWA70N65DM6 1278107-STWA70N65DM6 497-STWA70N65DM6-ND STWA70N65DM6 69AH2883
Product Name N-Channel 650 V 36 mOhm 68 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 68A, 150Deg C, 450W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data