Win Source Part Number: 1341665-STWA68N60M6
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: MDmesh™ M6
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Power Dissipation (Max): 390W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STWA68
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 63A (Tc)
Rds On (Max) @ Id, Vgs: 41mOhm @ 31.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4360 pF @ 100 V
N-Channel 600V 63A (Tc) 390W (Tc) Through Hole TO-247 Long Leads
MOSFET, N-CH, 600V, 63A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 600V 63A TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1341665-STWA68N60M6 | 497-18501-ND | STWA68N60M6 | 99AC9651 | STWA68N60M6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 63A, To-247; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| PD | 390000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |