Win Source Part Number: 1341668-STWA67N60M6
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: MDmesh™ M6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Power Dissipation (Max): 330W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STWA67
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Rds On (Max) @ Id, Vgs: 49mOhm @ 26A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 72.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3400 pF @ 100 V
N-channel 600 V, 45 mOhm typ., 52 A MDmesh M6 Power MOSFET in a TO-247 long leads package Product overview: STWA67N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 45 mOhm, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 45 mOhm, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA67N60M6 can be used for catalog matching and distributor lookup.
N-Channel 600V 52A (Tc) 330W (Tc) Through Hole TO-247 Long Leads
MOSFET, N-CH, 600V, 52A, TO-247LL ROHS COMPLIANT: YES
MOSFET N-CH 600V 52A TO247
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2025552 | 2025553P | 1341668-STWA67N60M6 | 278-STWA67N60M6 | 497-STWA67N60M6-ND | 82AH9162 | STWA67N60M6 |
| Product Name | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | N-Channel 600 V 45 mOhm 52 A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 52A, To-247Ll Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| Transistor Technology / Material | Sic | ||||||
| MOSFET Operating Mode | Depletion | ||||||
| Package Type | TO-247; To-247 | TO-247; TO-247 | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |