STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs STWA65N65DM2AG

Description
Win Source Part Number: 1355873-STWA65N65DM2 AG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: MDmesh™ DM2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STWA65 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 50mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 100 V Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1355873-STWA65N65DM2 AG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: MDmesh™ DM2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STWA65 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 50mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 100 V Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355873-STWA65N65DM2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355873-STWA65N65DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355873-STWA65N65DM2AG
Win Source Part Number: 1355873-STWA65N65DM2 AG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: MDmesh™ DM2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STWA65 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 50mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 100 V Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355873-STWA65N65DM2AG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: MDmesh™ DM2
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Base Product Number: STWA65
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 50mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 100 V
Power Dissipation (Max): 446W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 497-STWA65N65DM2AG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STWA65N65DM2AG-ND
Single FETs, MOSFETs 497-STWA65N65DM2AG-ND
N-Channel 650V 60A (Tc) 446W (Tc) Through Hole TO-247 Long Leads

N-Channel 650V 60A (Tc) 446W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 650 V 42 mOhm MOSFET Transistor
278-STWA65N65DM2AG
Automotive N-Channel 650 V 42 mOhm MOSFET Transistor 278-STWA65N65DM2AG
Automotive-grade N-channel 650 V, 42 mOhm typ., 60 A MDmesh DM2 Power MOSFET in a TO-247 long leads package Product overview: STWA65N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 42 mOhm, 60 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 42 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA65N65DM2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 650 V, 42 mOhm typ., 60 A MDmesh DM2 Power MOSFET in a TO-247 long leads package Product overview: STWA65N65DM2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 650 V, 42 mOhm, 60 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 650 V, 42 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA65N65DM2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA65N65DM2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA65N65DM2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA65N65DM2AG
MOSFET N-CH 650V 60A TO247

MOSFET N-CH 650V 60A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1355873-STWA65N65DM2AG 497-STWA65N65DM2AG-ND 278-STWA65N65DM2AG STWA65N65DM2AG STWA65N65DM2AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Automotive N-Channel 650 V 42 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
PD 446000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data