STMicroelectronics, Inc. Single FETs, MOSFETs STWA65N60DM6

Description
N-Channel 600V 38A (Tc) Through Hole TO-247 Long Leads
Request a Quote
Description
N-Channel 600V 38A (Tc) Through Hole TO-247 Long Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-channel MOSFET, part number STW65N60DM6, is designed for high-voltage applications with a maximum drain-source voltage of 600V and a continuous drain current rating of 38A. It features a low on-resistance of 71 mΩ at a gate-source voltage of 10V, which contributes to improved efficiency in power conversion applications. The device is capable of handling a total power dissipation of 250W and is avalanche rated, ensuring reliability under transient conditions. This MOSFET is part of the MDmesh,Ñ¢ DM6 series, known for its fast-recovery body diode and low gate charge characteristics, making it suitable for demanding switching applications such as high-efficiency bridge topologies and zero-voltage switching (ZVS) converters. The device also exhibits excellent dv/dt ruggedness and is zener-protected, enhancing its robustness in various operating environments. The operating junction temperature range is from -55°C to 150°C, and it is packaged in a TO-247 format, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The N-channel MOSFET, part number STW65N60DM6, is designed for high-voltage applications with a maximum drain-source voltage of 600V and a continuous drain current rating of 38A. It features a low on-resistance of 71 mΩ at a gate-source voltage of 10V, which contributes to improved efficiency in power conversion applications. The device is capable of handling a total power dissipation of 250W and is avalanche rated, ensuring reliability under transient conditions. This MOSFET is part of the MDmesh,Ñ¢ DM6 series, known for its fast-recovery body diode and low gate charge characteristics, making it suitable for demanding switching applications such as high-efficiency bridge topologies and zero-voltage switching (ZVS) converters. The device also exhibits excellent dv/dt ruggedness and is zener-protected, enhancing its robustness in various operating environments. The operating junction temperature range is from -55°C to 150°C, and it is packaged in a TO-247 format, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18316-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18316-ND
Single FETs, MOSFETs 497-18316-ND
N-Channel 600V 38A (Tc) Through Hole TO-247 Long Leads

N-Channel 600V 38A (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324669-STWA65N60DM6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324669-STWA65N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324669-STWA65N60DM6
Manufacturer: STMicroelectronics Win Source Part Number: 1324669-STWA65N60DM6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 600 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Supplier Device Package: TO-247 Long Leads Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 68 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-18316,-1138-STWA 65N60DM6 Base Product Number: STWA65 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1324669-STWA65N60DM6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 600
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Supplier Device Package: TO-247 Long Leads
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-18316,-1138-STWA65N60DM6
Base Product Number: STWA65
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 60 mOhm 38 A MOSFET Transistor
278-STWA65N60DM6
N-Channel 600 V 60 mOhm 38 A MOSFET Transistor 278-STWA65N60DM6
N-channel 600 V, 60 mOhm typ., 38 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA65N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA65N60DM6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 60 mOhm typ., 38 A MDmesh DM6 Power MOSFET in a TO-247 long leads package Product overview: STWA65N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 60 mOhm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 60 mOhm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA65N60DM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 38A, 250W, To-247; Transistor Polarity Stmicroelectronics - 99AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 38A, 250W, To-247; Transistor Polarity Stmicroelectronics
99AC0618
Mosfet, N-Ch, 600V, 38A, 250W, To-247; Transistor Polarity Stmicroelectronics 99AC0618
MOSFET, N-CH, 600V, 38A, 250W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 38A, 250W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STWA65N60DM6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STWA65N60DM6
Single FETs, MOSFETs STWA65N60DM6
MOSFET N-CH 600V 38A TO247

MOSFET N-CH 600V 38A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA65N60DM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA65N60DM6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA65N60DM6
MOSFET N-CH 600V 38A TO247

MOSFET N-CH 600V 38A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.084 Ohm typ., 30 A MDmesh DM6 Power MOSFET in a TO-247 long leads package

MOSFET N-channel 600 V, 0.084 Ohm typ., 30 A MDmesh DM6 Power MOSFET in a TO-247 long leads package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-18316-ND 1324669-STWA65N60DM6 278-STWA65N60DM6 99AC0618 STWA65N60DM6 STWA65N60DM6 STWA65N60DM6
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 600 V 60 mOhm 38 A MOSFET Transistor Mosfet, N-Ch, 600V, 38A, 250W, To-247; Transistor Polarity Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube; Tube Tube; Tube
IDSS 38000 milliamps 38000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers