STMicroelectronics, Inc. N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor STWA45N65M5

Description
N-channel 650 V, 0.067 Ohm typ., 35 A MDmesh M5 Power MOSFET in TO-247 long leads package Product overview: STWA45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA45N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.067 Ohm typ., 35 A MDmesh M5 Power MOSFET in TO-247 long leads package Product overview: STWA45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA45N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor
278-STWA45N65M5
N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor 278-STWA45N65M5
N-channel 650 V, 0.067 Ohm typ., 35 A MDmesh M5 Power MOSFET in TO-247 long leads package Product overview: STWA45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA45N65M5 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.067 Ohm typ., 35 A MDmesh M5 Power MOSFET in TO-247 long leads package Product overview: STWA45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA45N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278038-STWA45N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278038-STWA45N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278038-STWA45N65M5
Win Source Part Number: 1278038-STWA45N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 78mOhm @ 17.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 210W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3470 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13596-5,-497-135 96-5 Base Product Number: STWA45 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278038-STWA45N65M5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ V
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 78mOhm @ 17.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 210W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3470 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13596-5,-497-13596-5
Base Product Number: STWA45
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-13596-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13596-5-ND
Single FETs, MOSFETs 497-13596-5-ND
N-Channel 650V 35A (Tc) 210W (Tc) Through Hole TO-247

N-Channel 650V 35A (Tc) 210W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA45N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA45N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA45N65M5
MOSFET N-CH 650V 35A TO247

MOSFET N-CH 650V 35A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 0.067 Ohm 35 A MDmesh(TM)

MOSFET N-Ch 650 V 0.067 Ohm 35 A MDmesh(TM)

Buy Now Datasheet
Single FETs, MOSFETs - STWA45N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STWA45N65M5
Single FETs, MOSFETs STWA45N65M5
MOSFET N-CH 650V 35A TO247

MOSFET N-CH 650V 35A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 35A, To-247; Transistor Polarity Stmicroelectronics - 61AC2143 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 35A, To-247; Transistor Polarity Stmicroelectronics
61AC2143
Mosfet, N-Ch, 650V, 35A, To-247; Transistor Polarity Stmicroelectronics 61AC2143
MOSFET, N-CH, 650V, 35A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 650V, 35A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.067ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STWA45N65M5 1278038-STWA45N65M5 497-13596-5-ND STWA45N65M5 STWA45N65M5 STWA45N65M5 61AC2143
Product Name N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 650V, 35A, To-247; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 210000 milliwatts 210000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 3470 pF @ 100 V TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data