STMicroelectronics, Inc. N-Channel 950 V 0.110 Ohm 38 A MOSFET Transistor STWA40N95K5

Description
N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA40N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.110 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.110 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA40N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA40N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.110 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.110 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA40N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950 V 0.110 Ohm 38 A MOSFET Transistor
278-STWA40N95K5
N-Channel 950 V 0.110 Ohm 38 A MOSFET Transistor 278-STWA40N95K5
N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA40N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.110 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.110 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA40N95K5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA40N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.110 Ohm, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.110 Ohm, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA40N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16335-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16335-5-ND
Single FETs, MOSFETs 497-16335-5-ND
N-Channel 950V 38A (Tc) 450W (Tc) Through Hole TO-247 Long Leads

N-Channel 950V 38A (Tc) 450W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324668-STWA40N95K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324668-STWA40N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324668-STWA40N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1324668-STWA40N95K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 130mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 450W (Tc) Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16335-5,-497-163 35-5 Base Product Number: STWA40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324668-STWA40N95K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 130mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 450W (Tc)
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 93 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16335-5,-497-16335-5
Base Product Number: STWA40
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA40N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA40N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA40N95K5
MOSFET N-CH 950V 38A TO247-3

MOSFET N-CH 950V 38A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 long leads package

MOSFET N-channel 950 V, 0.110 Ohm typ., 38 A MDmesh K5 Power MOSFET in a TO-247 long leads package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STWA40N95K5 497-16335-5-ND 1324668-STWA40N95K5 STWA40N95K5 STWA40N95K5
Product Name N-Channel 950 V 0.110 Ohm 38 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data