STMicroelectronics, Inc. Single FETs, MOSFETs STW9NK90Z

Description
N-Channel 900V 8A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 900V 8A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2784-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2784-5-ND
Single FETs, MOSFETs 497-2784-5-ND
N-Channel 900V 8A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 900V 8A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW9NK90Z - 089815-STW9NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW9NK90Z
089815-STW9NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW9NK90Z 089815-STW9NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 089815-STW9NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: STW9NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2115pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): IXFH14N100Q2SN; IXTH5N100; IXFH12N100QSN; Introduction Date: September 08, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 089815-STW9NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: STW9NK90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2115pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): IXFH14N100Q2SN; IXTH5N100; IXFH12N100QSN;
Introduction Date: September 08, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 4858623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4858623
MOSFETs 4858623
MOSFET N-Channel 900V 8A TO247

MOSFET N-Channel 900V 8A TO247

Supplier's Site
MOSFETs - 9208862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208862
MOSFETs 9208862
MOSFET N-Channel 900V 8A TO247

MOSFET N-Channel 900V 8A TO247

Supplier's Site
Singapore, Singapore
900V 8A MOSFET Transistor
278-STW9NK90Z
900V 8A MOSFET Transistor 278-STW9NK90Z
900V 8A N-CH MOSFET TO-247 1.3R Rds(on) Product overview: STW9NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW9NK90Z can be used for catalog matching and distributor lookup.

900V 8A N-CH MOSFET TO-247 1.3R Rds(on) Product overview: STW9NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW9NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STW9NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW9NK90Z
Single FETs, MOSFETs STW9NK90Z
MOSFET N-CH 900V 8A TO247-3

MOSFET N-CH 900V 8A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 900V, 8A, To-247; Channel Type Stmicroelectronics - 89K1681 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 900V, 8A, To-247; Channel Type Stmicroelectronics
89K1681
N Channel Mosfet, 900V, 8A, To-247; Channel Type Stmicroelectronics 89K1681
N CHANNEL MOSFET, 900V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 900V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW9NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW9NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW9NK90Z
MOSFET N-CH 900V 8A TO247-3

MOSFET N-CH 900V 8A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 8 Amp Zener SuperMESH

MOSFET N-Ch 900 Volt 8 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-2784-5-ND 089815-STW9NK90Z 4858623 278-STW9NK90Z STW9NK90Z 89K1681 STW9NK90Z STW9NK90Z
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW9NK90Z MOSFETs 900V 8A MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 900V, 8A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
V(BR)DSS 900 volts 900 volts
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data