STMicroelectronics, Inc. MOSFETs STW8N120K5

Description
1200V IGBT for efficient power switch
Request a Quote Datasheet
Description
1200V IGBT for efficient power switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 151923 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151923
MOSFETs 151923
1200V IGBT for efficient power switch

1200V IGBT for efficient power switch

Supplier's Site
MOSFETs - 151922 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151922
MOSFETs 151922
1200V IGBT for efficient power switch

1200V IGBT for efficient power switch

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8N120K5 - 935700-STW8N120K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8N120K5
935700-STW8N120K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8N120K5 935700-STW8N120K5
Manufacturer: STMicroelectronics Win Source Part Number: 935700-STW8N120K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW8 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STW8N120K5-ND, 497-18094

Manufacturer: STMicroelectronics
Win Source Part Number: 935700-STW8N120K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 6A (Tc) 130W (Tc) Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW8
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STW8N120K5-ND, 497-18094

Buy Now Datasheet
Single FETs, MOSFETs - 497-18094-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18094-ND
Single FETs, MOSFETs 497-18094-ND
N-Channel 1200V 6A (Tc) 130W (Tc) Through Hole TO-247

N-Channel 1200V 6A (Tc) 130W (Tc) Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor
278-STW8N120K5
N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor 278-STW8N120K5
N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW8N120K5 can be used for catalog matching and distributor lookup.

N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW8N120K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1200 V, 0.62 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-3PF package

MOSFET N-channel 1200 V, 0.62 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-3PF package

Buy Now Datasheet
Single FETs, MOSFETs - STW8N120K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW8N120K5
Single FETs, MOSFETs STW8N120K5
MOSFET N-CH 1200V 6A TO247

MOSFET N-CH 1200V 6A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW8N120K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW8N120K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW8N120K5
MOSFET N-CH 1200V 6A TO247

MOSFET N-CH 1200V 6A TO247

Supplier's Site
Mosfet, N-Ch, 1.2Kv, 6A, 130W, To-247; Transistor Polarity Stmicroelectronics - 84AC2947 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 6A, 130W, To-247; Transistor Polarity Stmicroelectronics
84AC2947
Mosfet, N-Ch, 1.2Kv, 6A, 130W, To-247; Transistor Polarity Stmicroelectronics 84AC2947
MOSFET, N-CH, 1.2KV, 6A, 130W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):1.65ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 6A, 130W, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:1.2kV; On Resistance Rds(on):1.65ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 151923 935700-STW8N120K5 497-18094-ND 278-STW8N120K5 STW8N120K5 STW8N120K5 STW8N120K5 84AC2947
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW8N120K5 Single FETs, MOSFETs N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 6A, 130W, To-247; Transistor Polarity Stmicroelectronics
Package Type TO-247; TO-247 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 10V TO-3; TO-247
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data