Win Source Part Number: 1166859-STW81200TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Frequency - Max: 6GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.5V ~ 5.4V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): STW81200TR.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18878-6,497-1887
Base Product Number: STW81200
IC 6GHz 1 36-VFQFN Exposed Pad
IC 6GHz 1 36-VFQFN Exposed Pad
IC 6GHz 1 36-VFQFN Exposed Pad
Wide Band Frac-Integer-N Integrated Synthesizer Product overview: STW81200TR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81200TR can be used for catalog matching and distributor lookup.
IC SYNTHESIZER VFQFPN
FREQUENCY SYNTHESIZER, -40 TO 85 DEG C ROHS COMPLIANT: YES
IC SYNTHESIZER VFQFPN
IC SYNTHESIZER VFQFPN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 1166859-STW81200TR | 497-18878-1-ND | 728-STW81200TR | STW81200TR | 47AK7031 | STW81200TR | STW81200TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Frequency Synthesizer, -40 To 85 Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock | |||
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |||
| Supply Voltage | 2.5 to 5.4 volts | 2.5 to 5.4 volts | 2.5 to 5.4 volts | 2.5 to 5.4 volts |