IC 6GHz 1 36-VFQFN Exposed Pad
Win Source Part Number: 1219086-STW81200T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 6GHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: Clock
PLL: No
Divider/Multiplier: Yes/Yes
Voltage - Supply: 2.5V ~ 5.4V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STW81200T-ND,497-186
Base Product Number: STW81200
Frac-N Synthesizer IC, 2.5-2.7V, Industrial, S-XQCC-N36 Product overview: STW81200T from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.7V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 2.7V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81200T can be used for catalog matching and distributor lookup.
IC SYNTHESIZER VFQFPN
IC SYNTHESIZER VFQFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 497-18618-ND | 1219086-STW81200T | 728-STW81200T | STW81200T | STW81200T |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Industrial 2.7V Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.5 to 5.4 volts | 2.5 to 5.4 volts | 2.5 to 5.4 volts |