STMicroelectronics, Inc. Clock and Timing IC STW81102ATR

Description
Multi-band RF frequency synthesizer with integrated VCOs Product overview: STW81102ATR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81102ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-band RF frequency synthesizer with integrated VCOs Product overview: STW81102ATR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81102ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-STW81102ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-STW81102ATR
Clock and Timing IC 728-STW81102ATR
Multi-band RF frequency synthesizer with integrated VCOs Product overview: STW81102ATR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81102ATR can be used for catalog matching and distributor lookup.

Multi-band RF frequency synthesizer with integrated VCOs Product overview: STW81102ATR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81102ATR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81102ATR - 054064-STW81102ATR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81102ATR
054064-STW81102ATR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81102ATR 054064-STW81102ATR
Manufacturer: STMicroelectronics Win Source Part Number: 054064-STW81102ATR Packaging: Reel - TR Type: Frequency Synthesizer (RF) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock, Crystal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VFQFPN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 4.65GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054064-STW81102ATR
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock, Crystal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 4.65GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81102ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
STW81102ATR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers STW81102ATR
IC FREQ SYNTH 28VFQFPN

IC FREQ SYNTH 28VFQFPN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81102ATR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
STW81102ATR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers STW81102ATR
IC SYNTHESIZER MULTI RF 28VFQFPN

IC SYNTHESIZER MULTI RF 28VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-STW81102ATR 054064-STW81102ATR STW81102ATR STW81102ATR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81102ATR Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; 28-VFQFPN (5x5) Surface Mount; Surface Mount
Frequency 4650 MHz 4650 MHz 4650 MHz 4650 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data