Manufacturer: STMicroelectronics
Win Source Part Number: 136151-STW81101AT
Packaging: Tray
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock, Crystal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 4.4GHz
Alternative Parts (Cross-Reference): STW81101ATR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Multi-band RF frequency synthesizer with integrated VCOs Product overview: STW81101AT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81101AT can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 28VFQFPN
IC SYNTHESIZER MULTI RF 28VFQFPN
IC SYNTHESIZER MULTI RF 28VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 136151-STW81101AT | 728-STW81101AT | STW81101AT | STW81101AT | STW81101AT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - STW81101AT | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | |
| Bus Interface | Clock, Crystal | 1 | Clock, Crystal | ||
| Package Type | Surface Mount; 28-VFQFPN (5x5) | Tray | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |