Frequency Synthesizer (RF) IC 4.4GHz 1 28-VFQFN Exposed Pad
IC SYNTHESIZER MULTI RF 28VFQFPN Product overview: STW81100ATR-1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STW81100ATR-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265379-STW81100ATR-
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer (RF)
Package: Tape & Reel (TR)
Frequency - Max: 4.4GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock, Crystal
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STW81100
Product Status: Obsolete
IC SYNTHESIZER MULTI RF 28VFQFPN
IC FREQ SYNTH 28VFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | STW81100ATR-1-ND | 728-STW81100ATR-1 | 1265379-STW81100ATR-1 | STW81100ATR-1 | STW81100ATR-1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Bus Interface | Clock, Crystal | Clock, Crystal | Clock, Crystal | ||
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |