IC,FREQUENCY SYNTHESIZER,BICMOS,L
Frequency Synthesizer (RF) IC 4.4GHz 1 28-VFQFN Exposed Pad
Win Source Part Number: 1265377-STW81100AT-1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer (RF)
Package: Tray
Frequency - Max: 4.4GHz
Number of Circuits: 1
Standard Package: 420
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock, Crystal
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STW81100
Product Status: Obsolete
IC SYNTHESIZER MULTI RF 28VFQFPN
IC FREQ SYNTH 28VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-STW81100AT-1 | STW81100AT-1-ND | 1265377-STW81100AT-1 | STW81100AT-1 | STW81100AT-1 |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tray | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Frequency | 4400 MHz | 4400 MHz | 4400 MHz | 4400 MHz | 4400 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |