Manufacturer: STMicroelectronics
Win Source Part Number: 1010153-STW78N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Family Name: STW78N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 69A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 203nC @ 10V
Max Input Capacitance: 9000pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 32 mOhm @ 34.5A, 10V
Alternative Parts (Cross-Reference): TK040N65Z,S1F; IXTH30N60P; IXKH70N60C5;
Introduction Date: July 16, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel 650V 69A (Tc) 450W (Tc) Through Hole TO-247-3
650V 69A N-CH Power MOSFET TO-247 Product overview: STW78N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW78N65M5 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, AEC-Q101, 650V, 69A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:69A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-Ch 650 V 0.033 Ohm 69 A MDmesh(TM)
MOSFET N-CH 650V 69A TO247
MOSFET N-CH 650V 69A TO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1010153-STW78N65M5 | 497-13603-5-ND | 278-STW78N65M5 | 45AC7795 | STW78N65M5 | STW78N65M5 | STW78N65M5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW78N65M5 | Single FETs, MOSFETs | 650V 69A MOSFET Transistor | Mosfet, N-Ch, Aec-Q101, 650V, 69A, To-247; Channel Type Stmicroelectronics | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 650 volts | 650 volts | 650 volts | ||||
| PD | 450000 milliwatts | 450000 milliwatts | 450000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||||
| Package Type | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 |