STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW77N65M5 STW77N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 086634-STW77N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Family Name: STW77N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9800pF @ 100V Maximum Gate-Source Voltage: 25V Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V Alternative Parts (Cross-Reference): IXKK94N60C3; APT70SM70B; IPW60R075CPA; Introduction Date: January 20, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 086634-STW77N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Family Name: STW77N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9800pF @ 100V Maximum Gate-Source Voltage: 25V Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V Alternative Parts (Cross-Reference): IXKK94N60C3; APT70SM70B; IPW60R075CPA; Introduction Date: January 20, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW77N65M5 - 086634-STW77N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW77N65M5
086634-STW77N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW77N65M5 086634-STW77N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 086634-STW77N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Family Name: STW77N65M5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 69A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9800pF @ 100V Maximum Gate-Source Voltage: 25V Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V Alternative Parts (Cross-Reference): IXKK94N60C3; APT70SM70B; IPW60R075CPA; Introduction Date: January 20, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 086634-STW77N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Family Name: STW77N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 69A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 9800pF @ 100V
Maximum Gate-Source Voltage: 25V
Maximum Rds On at Id,Vgs: 38 mOhm @ 34.5A, 10V
Alternative Parts (Cross-Reference): IXKK94N60C3; APT70SM70B; IPW60R075CPA;
Introduction Date: January 20, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 69A MOSFET Transistor
278-STW77N65M5
650V 69A MOSFET Transistor 278-STW77N65M5
650V 69A N-CH MOSFET TO-247, 38mR Rds(on) Product overview: STW77N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW77N65M5 can be used for catalog matching and distributor lookup.

650V 69A N-CH MOSFET TO-247, 38mR Rds(on) Product overview: STW77N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW77N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10589-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10589-5-ND
Single FETs, MOSFETs 497-10589-5-ND
N-Channel 650V 69A (Tc) 400W (Tc) Through Hole TO-247-3

N-Channel 650V 69A (Tc) 400W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW77N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW77N65M5
Single FETs, MOSFETs STW77N65M5
MOSFET N-CH 650V 69A TO247-3

MOSFET N-CH 650V 69A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW77N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW77N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW77N65M5
MOSFET N-CH 650V 69A TO247-3

MOSFET N-CH 650V 69A TO247-3

Supplier's Site
Mosfet, N Ch, 650V, 69A, To-247; Channel Type Stmicroelectronics - 55R7030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 69A, To-247; Channel Type Stmicroelectronics
55R7030
Mosfet, N Ch, 650V, 69A, To-247; Channel Type Stmicroelectronics 55R7030
MOSFET, N CH, 650V, 69A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:69A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 69A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:69A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V 0.033ohm 69A Mdmesh

MOSFET N-channel 650 V 0.033ohm 69A Mdmesh

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 086634-STW77N65M5 278-STW77N65M5 497-10589-5-ND STW77N65M5 STW77N65M5 55R7030 STW77N65M5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW77N65M5 650V 69A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 650V, 69A, To-247; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts
PD 400000 milliwatts 400000 milliwatts 400000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data