STMicroelectronics, Inc. 300V 60A MOSFET Transistor STW75NF30AG

Description
MOSFET N-CH 300V 60A TO247 Product overview: STW75NF30AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75NF30AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 60A TO247 Product overview: STW75NF30AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75NF30AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 60A MOSFET Transistor
278-STW75NF30AG
300V 60A MOSFET Transistor 278-STW75NF30AG
MOSFET N-CH 300V 60A TO247 Product overview: STW75NF30AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75NF30AG can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 60A TO247 Product overview: STW75NF30AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75NF30AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STW75NF30AG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW75NF30AG-ND
Single FETs, MOSFETs STW75NF30AG-ND
N-Channel 300V 60A Through Hole TO-247-3

N-Channel 300V 60A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: STMicroelectronics Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs Package: Tube FET Type: N-Channel Mounting Type: Through Hole Package / Case: TO-247-3

Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
FET Type: N-Channel
Mounting Type: Through Hole
Package / Case: TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW75NF30AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW75NF30AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW75NF30AG
MOSFET N-CH 300V 60A TO247

MOSFET N-CH 300V 60A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW75NF30AG STW75NF30AG-ND STW75NF30AG STW75NF30AG
Product Name 300V 60A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Tube TO-247; TO-247-3 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1324STRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details