N-Channel 650V 75A (Tc) 480W (Tc) Through Hole TO-247-4
Category: OEM Souring
Win Source Part Number: 1463568-STW75N65DM6-
Manufacturer: STMicroelectronics
N-CHANNEL 650 V, 33 MOHM TYP., 7 Product overview: STW75N65DM6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 33 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 33 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75N65DM6-4 can be used for catalog matching and distributor lookup.
N-CHANNEL 650 V, 33 MOHM TYP., 7
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-STW75N65DM6-4-ND | 2400611 | 1463568-STW75N65DM6-4 | 278-STW75N65DM6-4 | STW75N65DM6-4 |
| Product Name | Single FETs, MOSFETs | MOSFETs | OEM Souring | N-Channel 650 V 33 MOHM MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-247; TO-247-4 | TO-247; TO-247 | SOT3 | Tube | TO-247; TO-247-4 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 650 volts |