STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STW75N60M6-4

Description
Win Source Part Number: 987754-STW75N60M6-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4850 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18500,-1138-STW7 5N60M6-4 Base Product Number: STW75 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 987754-STW75N60M6-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4850 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18500,-1138-STW7 5N60M6-4 Base Product Number: STW75 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 987754-STW75N60M6-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
987754-STW75N60M6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 987754-STW75N60M6-4
Win Source Part Number: 987754-STW75N60M6-4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 36A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4850 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18500,-1138-STW7 5N60M6-4 Base Product Number: STW75 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 987754-STW75N60M6-4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Rds On (Max) @ Id, Vgs: 36mOhm @ 36A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 446W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4850 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18500,-1138-STW75N60M6-4
Base Product Number: STW75
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-18500-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18500-ND
Single FETs, MOSFETs 497-18500-ND
N-Channel 600V 72A (Tc) 446W (Tc) Through Hole TO-247-4

N-Channel 600V 72A (Tc) 446W (Tc) Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 32 mOhm 72 A MOSFET Transistor
278-STW75N60M6-4
N-Channel 600 V 32 mOhm 72 A MOSFET Transistor 278-STW75N60M6-4
N-channel 600 V, 32 mOhm typ., 72 A MDmesh M6 Power MOSFET in a TO247-4 package Product overview: STW75N60M6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 32 mOhm, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 32 mOhm, 72 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75N60M6-4 can be used for catalog matching and distributor lookup.

N-channel 600 V, 32 mOhm typ., 72 A MDmesh M6 Power MOSFET in a TO247-4 package Product overview: STW75N60M6-4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 32 mOhm, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 32 mOhm, 72 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75N60M6-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 72A, To-247; Transistor Polarity Stmicroelectronics - 99AC9654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 72A, To-247; Transistor Polarity Stmicroelectronics
99AC9654
Mosfet, N-Ch, 600V, 72A, To-247; Transistor Polarity Stmicroelectronics 99AC9654
MOSFET, N-CH, 600V, 72A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 72A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 32 mO typ., 72 A MDmesh M6 Power MOSFET in TO247-4 package

MOSFET N-channel 600 V, 32 mO typ., 72 A MDmesh M6 Power MOSFET in TO247-4 package

Buy Now Datasheet
Single FETs, MOSFETs - STW75N60M6-4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW75N60M6-4
Single FETs, MOSFETs STW75N60M6-4
MOSFET N-CH 600V 72A TO247-4

MOSFET N-CH 600V 72A TO247-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW75N60M6-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW75N60M6-4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW75N60M6-4
MOSFET N-CH 600V 72A TO247-4

MOSFET N-CH 600V 72A TO247-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 987754-STW75N60M6-4 497-18500-ND 278-STW75N60M6-4 99AC9654 STW75N60M6-4 STW75N60M6-4 STW75N60M6-4
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 600 V 32 mOhm 72 A MOSFET Transistor Mosfet, N-Ch, 600V, 72A, To-247; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 446000 milliwatts 446000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-4 TO-3; TO-247 TO-247; TO-247-4 TO-247; TO-247-4
IDSS 72000 milliamps 72000 milliamps
Unlock Full Specs
to access all available technical data