Manufacturer: STMicroelectronics
Win Source Part Number: 935695-STW75N60DM6
Series: MDmesh™ DM6
Features: N-Channel 600 V 72A (Tc) - Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STW75
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -1138-STW75N60DM6, 497-18315
N-channel 600 V, 32 mOhm typ., 72 A MDmesh DM6 Power MOSFET in a TO-247 package Product overview: STW75N60DM6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 32 mOhm, 72 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 32 mOhm, 72 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75N60DM6 can be used for catalog matching and distributor lookup.
N-Channel 600V 72A (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 72A TO247
MOSFET N-CH 600V 72A TO247
MOSFET N-channel 600 V, 0.032 Ohm typ., 72 A MDmesh DM6 Power MOSFET in a TO-247 package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935695-STW75N60DM6 | 278-STW75N60DM6 | 497-18315-ND | STW75N60DM6 | STW75N60DM6 | STW75N60DM6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW75N60DM6 | N-Channel 600 V 32 mOhm 72 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | Through Hole | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube |