STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STW75N20

Description
Win Source Part Number: 1277985-STW75N20 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 37A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5320-5 Base Product Number: STW75N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277985-STW75N20 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 37A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5320-5 Base Product Number: STW75N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277985-STW75N20 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277985-STW75N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277985-STW75N20
Win Source Part Number: 1277985-STW75N20 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 34mOhm @ 37A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3260 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5320-5 Base Product Number: STW75N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277985-STW75N20
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 34mOhm @ 37A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3260 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5320-5
Base Product Number: STW75N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-5320-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5320-5-ND
Single FETs, MOSFETs 497-5320-5-ND
N-Channel 200V 75A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 200V 75A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW75N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW75N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW75N20
MOSFET N-CH 200V 75A TO247-3

MOSFET N-CH 200V 75A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1277985-STW75N20 497-5320-5-ND STW75N20
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IRAUIRFS8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers